Win Source Part Number: 1010517-AQH0223AZ
Category: Relays>Solid State Relays
Series: AQ-H
Termination Style: Gull Wing
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Input: 1.21VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Load Current: 300 mA
Voltage - Load: 0 V ~ 600 V
Package / Case: 8-SMD (0.300", 7.62mm), 7 Leads
Supplier Device Package: 8-SMD
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.49.0055
Mfr: Panasonic Electric Works
Other Names: 255-5994-ND,255-5994
Base Product Number: AQH0223
SSR RELAY SPST-NO 300MA 0-600V
Solid State Relays - PCB Mount AC 600 V 0.3 A Non- Zero Cross
AQ-H Solid Stat RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1010517-AQH0223AZ | AQH0223AZ | AQH0223AZ | 11N2597 |
| Product Name | Relays - Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount | Aq-H Solid Stat Rohs Compliant Panasonic |
| Mounting | PCBoard; SMD (SMT) | Surface Mount |