Manufacturer: Panasonic Electric Works
Win Source Part Number: 768723-AQH0213A
Series: AQ-H
Packaging: Tube
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm) 7 Leads
Mounting: SMD
Voltage - Input: 1.21VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 300mA
Voltage - Load: 0 ~ 600 V
Family Name: AQH0213
Categories: Relays
Manufacturer Package: 8-SMD
Alternative Parts (Cross-Reference): AQH0213AX;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Solid State Relays - PCB Mount AC 600 V Zero Cross 0.3A SMD
AQ-H Solid Stat RoHS Compliant: Yes
SSR RELAY SPST-NO 300MA 0-600V
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 768723-AQH0213A | AQH0213A | 11N2591 | AQH0213A |
| Product Name | Solid State Relays - AQH0213A | Solid State Relays - PCB Mount | Aq-H Solid Stat Rohs Compliant Panasonic | Relays - Solid State Relays |
| Mounting | PCBoard; SMD | Surface Mount |