Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147012-AQH0213
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Solid State Relays - PCB Mount AC 600 V Zero Cross 0.3A
AQ-H Solid Stat RoHS Compliant: Yes
SOLID STATE RELAY, 0.3A, 600V, THT ROHS COMPLIANT: YES
SSR RELAY SPST-NO 300MA 0-600V
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 1147012-AQH0213 | AQH0213 | 11N2590 | 08AK9976 | AQH0213 |
| Product Name | Solid State Relays - AQH0213 | Solid State Relays - PCB Mount | Aq-H Solid Stat Rohs Compliant Panasonic | Solid State Relay, 0.3A, 600V, Tht Rohs Compliant Panasonic | Relays - Solid State Relays |
| Mounting | PCBoard | Through Hole |