Win Source Part Number: 983833-AQG22224
Category: Relays>Solid State Relays
Series: AQ-G
Termination Style: PC Pin
Package: Bulk
Standard Package: 20
Voltage - Input: 19.2 ~ 28.8VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Load Current: 2 A
Voltage - Load: 75 V ~ 264 V
Mounting Type: Through Hole
Package / Case: 4-SIP
Supplier Device Package: 4-SIP
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030
Mfr: Panasonic Electric Works
Other Names: AQG22224-ND,255-5986
Base Product Number: AQG222
SSR RELAY SPST-NO 2A 75-264V
Solid State Relays - PCB Mount 2A 24V RANDOM Non-Zero Cross
AQ-G Solid Stat RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 983833-AQG22224 | AQG22224 | AQG22224 | 11N2589 |
| Product Name | Relays - Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount | Aq-G Solid Stat Rohs Compliant Panasonic |
| Mounting | PCBoard; Through Hole | Through Hole |