Manufacturer: Panasonic
Win Source Part Number: 1147011-AQG22124
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
SSR RELAY SPST-NO 2A 75-264V
SOLID STATE RELAY, 2A, 24VDC; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:264V; Load Current:2A; MOSFET Relay Package Style:SIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin; On State Resistance Max:- RoHS Compliant: Yes
Solid State Relays - PCB Mount 2A 24V Non-Zero Cross
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1147011-AQG22124 | AQG22124 | 11N2586 | AQG22124 |
| Product Name | Solid State Relays - AQG22124 | Relays - Solid State Relays | Solid State Relay, 2A, 24Vdc; Contact Form Panasonic | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole |