Panasonic Solid State Relays - AQG22112 AQG22112

Description
Manufacturer: Panasonic Win Source Part Number: 1147010-AQG22112 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1147010-AQG22112 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQG22112 - 1147010-AQG22112 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQG22112
1147010-AQG22112
Solid State Relays - AQG22112 1147010-AQG22112
Manufacturer: Panasonic Win Source Part Number: 1147010-AQG22112 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1147010-AQG22112
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Relays - Solid State Relays - AQG22112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQG22112
Relays - Solid State Relays AQG22112
SSR RELAY SPST-NO 2A 75-264V

SSR RELAY SPST-NO 2A 75-264V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQG22112
Solid State Relays - PCB Mount AQG22112
Solid State Relays - PCB Mount 2A 12V Zero Cross

Solid State Relays - PCB Mount 2A 12V Zero Cross

Buy Now Datasheet
Ssr, 264Vac/2A, 12Vdc Input; Contact Configuration Panasonic - 92T0633 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 264Vac/2A, 12Vdc Input; Contact Configuration Panasonic
92T0633
Ssr, 264Vac/2A, 12Vdc Input; Contact Configuration Panasonic 92T0633
SSR, 264VAC/2A, 12VDC INPUT; Contact Configuration:-; Load Current:2A; Operating Voltage Max:250VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:75VAC; Control Voltage RoHS Compliant: Yes

SSR, 264VAC/2A, 12VDC INPUT; Contact Configuration:-; Load Current:2A; Operating Voltage Max:250VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:75VAC; Control Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1147010-AQG22112 AQG22112 AQG22112 92T0633
Product Name Solid State Relays - AQG22112 Relays - Solid State Relays Solid State Relays - PCB Mount Ssr, 264Vac/2A, 12Vdc Input; Contact Configuration Panasonic
Mounting PCBoard Through Hole PCBoard; PCB
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.81 - Ultra-Slim solid state PCB relay (SSR) - 348170247220 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - 2946-859-744-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Relays - G3VM-4N - 872514-G3VM-4N - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
View Details
3 suppliers