SOLID STATE RELAY AQ-G SOLID STATE RELAY
SSR RELAY SPST-NO 2A 75-264V
SSR, PCB, 5VDC, 2A; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:264V; Load Current:2A; MOSFET Relay Package Style:SIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin; On State Resistance Max:- RoHS Compliant: Yes
Solid State Relays - PCB Mount 2A 5VDC ZERO-CROSS 75-264VAC PCB
| Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQG22105 | AQG22105 | 48T0706 | AQG22105 |
| Product Name | SOLID STATE RELAY AQ-G SOLID STATE RELAY | Relays - Solid State Relays | Ssr, Pcb, 5Vdc, 2A; Contact Form Panasonic | Solid State Relays - PCB Mount |
| Mounting | Through Hole | PCBoard; Through Hole |