Win Source Part Number: 1372021-AQG12112
Category: Relays - Solid State Relays
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: AQ-G
Package: Bulk
Product Status: Active
Package / Case: 4-SIP
Supplier Device Package: 4-SIP
Base Product Number: AQG121
Mounting Type: Through Hole
HTSUS: 8536.41.0030
ECCN: EAR99
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Termination Style: PC Pin
Voltage - Load: 75 V ~ 264 V
Voltage - Input: 9.6 ~ 14.4VDC
Load Current: 1 A
SSR RELAY SPST-NO 1A 75-264V
AQ-G Solid Stat RoHS Compliant: Yes
Solid State Relays - PCB Mount 1A 12V Zero Cross
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1372021-AQG12112 | AQG12112 | 11N2581 | AQG12112 |
| Product Name | Relays - Solid State Relays | Relays - Solid State Relays | Aq-G Solid Stat Rohs Compliant Panasonic | Solid State Relays - PCB Mount |
| Mounting | PCBoard; Through Hole | Through Hole |