Panasonic Relays - Solid State Relays AQF3A2-ZT3/28VDC

Description
SSR RELAY SPST-NO 3A 75-250V
Datasheet
Description
SSR RELAY SPST-NO 3A 75-250V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays AQF3A2-ZT3/28VDC
SSR RELAY SPST-NO 3A 75-250V

SSR RELAY SPST-NO 3A 75-250V

Supplier's Site
Solid State Relay, 3A, 75Vac To 250Vac; Contact Configuration Panasonic - 44K0105 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 3A, 75Vac To 250Vac; Contact Configuration Panasonic
44K0105
Solid State Relay, 3A, 75Vac To 250Vac; Contact Configuration Panasonic 44K0105
SOLID STATE RELAY, 3A, 75VAC TO 250VAC; Contact Configuration:-; Load Current:3A; Operating Voltage Max:28VDC; Relay Mounting:PCB; Relay Terminals:Quick Connect; Switching Mode:AC Switch; Operating Voltage Min:3VDC; Product Range:- RoHS Compliant: Yes

SOLID STATE RELAY, 3A, 75VAC TO 250VAC; Contact Configuration:-; Load Current:3A; Operating Voltage Max:28VDC; Relay Mounting:PCB; Relay Terminals:Quick Connect; Switching Mode:AC Switch; Operating Voltage Min:3VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number AQF3A2-ZT3/28VDC 44K0105
Product Name Relays - Solid State Relays Solid State Relay, 3A, 75Vac To 250Vac; Contact Configuration Panasonic
Mounting Socket or Plug-in Style; Socketable PCBoard; PCB
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-286-752/002-000-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 38.31 - Relay Interface Module - 383170128240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temp -4 to 131 F (-20 to 55 C)
View Details