Win Source Part Number: 1357137-AQC1AD1-24VD
Category: Relays - Solid State Relays
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: AQ-C
Package: Bulk
Product Status: Obsolete
Package / Case: Module
Base Product Number: AQC1AD1
Mounting Type: Through Hole
HTSUS: 8536.41.0020
ECCN: EAR99
Output Type: DC
Circuit: SPST-NO (1 Form A)
Termination Style: PC Pin
Voltage - Load: 3 V ~ 60 V
Voltage - Input: 21.6 ~ 26.4VDC
Load Current: 1 A
SSR RELAY SPST-NO 1A 3-60V
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,DIP
| Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1357137-AQC1AD1-24VDC | AQC1AD1-24VDC | 10C3671 |
| Product Name | Relays - Solid State Relays | Relays - Solid State Relays | Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,dip Panasonic |
| Mounting | PCBoard; Through Hole | Through Hole |