Manufacturer: Panasonic
Win Source Part Number: 861700-AQC1AD1-12VDC
Series: AQ-C
Features: Solid State SPST-NO (1 Form A) Module
Package: Module
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
HTSUS: 8536.41.0020
Other Part Number: AQC1AD1-12VDC-NDR, AQC1AD112VDC, 255-3764, AQC1AD1-12VDC-ND, -AQC1AD1
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,DIP
SSR RELAY SPST-NO 1A 3-60V
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 861700-AQC1AD1-12VDC | 10C3670 | AQC1AD1-12VDC |
| Product Name | Solid State Relays - AQC1AD1-12VDC | Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,dip Panasonic | Relays - Solid State Relays |
| Mounting | PCBoard; Through Hole | Through Hole |