SSR RELAY SPST-NO 10A 0-600V
RELAY, 10A, 600V, SCREW; Contact Configuration:-; Load Current:10A; Operating Voltage Max:-; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:-; Control Voltage Min:- RoHS Compliant: Yes
SOLID STATE RELAY, 10A, 600VAC, PANEL ROHS COMPLIANT: YES
Solid State Relays - Industrial Mount AQA Relay High Cap DC SSR
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQAD171DL | 16X9713 | 08AK9969 | AQAD171DL |
| Product Name | Relays - Solid State Relays | Relay, 10A, 600V, Screw; Contact Configuration Panasonic | Solid State Relay, 10A, 600Vac, Panel Rohs Compliant Panasonic | Solid State Relays - Industrial Mount |
| Mounting | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount |