Panasonic Solid State Relays - AQ3A2-C1-T5VDC AQ3A2-C1-T5VDC

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 812544-AQ3A2-C1-T5VD C Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Voltage - Input: 4 ~ 6VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 3A Voltage - Load: 75V ~ 250V Supplier Device Package: 4-SIL Manufacturer Package: 4-SIP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 812544-AQ3A2-C1-T5VD C Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Voltage - Input: 4 ~ 6VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 3A Voltage - Load: 75V ~ 250V Supplier Device Package: 4-SIL Manufacturer Package: 4-SIP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQ3A2-C1-T5VDC - 812544-AQ3A2-C1-T5VDC - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQ3A2-C1-T5VDC
812544-AQ3A2-C1-T5VDC
Solid State Relays - AQ3A2-C1-T5VDC 812544-AQ3A2-C1-T5VDC
Manufacturer: Panasonic Electric Works Win Source Part Number: 812544-AQ3A2-C1-T5VD C Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Voltage - Input: 4 ~ 6VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 3A Voltage - Load: 75V ~ 250V Supplier Device Package: 4-SIL Manufacturer Package: 4-SIP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)

Manufacturer: Panasonic Electric Works
Win Source Part Number: 812544-AQ3A2-C1-T5VDC
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Voltage - Input: 4 ~ 6VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Load Current: 3A
Voltage - Load: 75V ~ 250V
Supplier Device Package: 4-SIL
Manufacturer Package: 4-SIP
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQ3A2-C1-T5VDC
Solid State Relays - PCB Mount AQ3A2-C1-T5VDC
Solid State Relays - PCB Mount 3A 5V Non-Zero Cross

Solid State Relays - PCB Mount 3A 5V Non-Zero Cross

Buy Now Datasheet
Relays - Solid State Relays AQ3A2-C1-T5VDC
SSR RELAY SPST-NO 3A 75-250V

SSR RELAY SPST-NO 3A 75-250V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 812544-AQ3A2-C1-T5VDC AQ3A2-C1-T5VDC AQ3A2-C1-T5VDC
Product Name Solid State Relays - AQ3A2-C1-T5VDC Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617543-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Type 77.01 - Modular Solid State Relay 5A - 770182308051 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, CLUS, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
Input Voltage (Control Signal) Type AC
View Details