Panasonic Ssr, Pcb Mount, 250Vac, 14.4Vdc, 2A; Contact Configuration Panasonic AQ2A2-C1-ZT12VDC

Description
SSR, PCB MOUNT, 250VAC, 14.4VDC, 2A; Contact Configuration:-; Load Current:2A; Operating Voltage Max:250VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:75VAC; Product Range:-RoHS Compliant: Yes
Datasheet
Description
SSR, PCB MOUNT, 250VAC, 14.4VDC, 2A; Contact Configuration:-; Load Current:2A; Operating Voltage Max:250VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:75VAC; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, Pcb Mount, 250Vac, 14.4Vdc, 2A; Contact Configuration Panasonic - 64K3067 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Pcb Mount, 250Vac, 14.4Vdc, 2A; Contact Configuration Panasonic
64K3067
Ssr, Pcb Mount, 250Vac, 14.4Vdc, 2A; Contact Configuration Panasonic 64K3067
SSR, PCB MOUNT, 250VAC, 14.4VDC, 2A; Contact Configuration:-; Load Current:2A; Operating Voltage Max:250VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:75VAC; Product Range:-RoHS Compliant: Yes

SSR, PCB MOUNT, 250VAC, 14.4VDC, 2A; Contact Configuration:-; Load Current:2A; Operating Voltage Max:250VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:75VAC; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQ2A2-C1-ZT12VDC
Solid State Relays - PCB Mount AQ2A2-C1-ZT12VDC
Solid State Relays - PCB Mount 2A 12VDC Zero Cross

Solid State Relays - PCB Mount 2A 12VDC Zero Cross

Buy Now Datasheet
Relays - Solid State Relays AQ2A2-C1-ZT12VDC
SSR RELAY SPST-NO 2A 75-250V

SSR RELAY SPST-NO 2A 75-250V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 64K3067 AQ2A2-C1-ZT12VDC AQ2A2-C1-ZT12VDC
Product Name Ssr, Pcb Mount, 250Vac, 14.4Vdc, 2A; Contact Configuration Panasonic Solid State Relays - PCB Mount Relays - Solid State Relays
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 2125496 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relays - 2946-859-738-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details