Panasonic Relays - Solid State Relays AQ2A2-C1-T24VDC

Description
SSR RELAY SPST-NO 2A 75-250V
Datasheet
Description
SSR RELAY SPST-NO 2A 75-250V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays AQ2A2-C1-T24VDC
SSR RELAY SPST-NO 2A 75-250V

SSR RELAY SPST-NO 2A 75-250V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQ2A2-C1-T24VDC
Solid State Relays - PCB Mount AQ2A2-C1-T24VDC
Solid State Relays - PCB Mount 2A 24VDC 75-250VAC NON-ZERO CROSS PCB

Solid State Relays - PCB Mount 2A 24VDC 75-250VAC NON-ZERO CROSS PCB

Buy Now Datasheet
Ssr, Pcb Mount, 250Vac, 26.4Vdc, 2A; Contact Configuration Panasonic - 67K3697 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Pcb Mount, 250Vac, 26.4Vdc, 2A; Contact Configuration Panasonic
67K3697
Ssr, Pcb Mount, 250Vac, 26.4Vdc, 2A; Contact Configuration Panasonic 67K3697
SSR, PCB MOUNT, 250VAC, 26.4VDC, 2A; Contact Configuration:-; Load Current:2A; Operating Voltage Max:250VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Random Turn On; Operating Voltage Min:75VAC RoHS Compliant: Yes

SSR, PCB MOUNT, 250VAC, 26.4VDC, 2A; Contact Configuration:-; Load Current:2A; Operating Voltage Max:250VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Random Turn On; Operating Voltage Min:75VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number AQ2A2-C1-T24VDC AQ2A2-C1-T24VDC 67K3697
Product Name Relays - Solid State Relays Solid State Relays - PCB Mount Ssr, Pcb Mount, 250Vac, 26.4Vdc, 2A; Contact Configuration Panasonic
Mounting Through Hole PCBoard; PCB
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9187002 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0055 amps
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid-state relay module - 857-727 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
3 suppliers