Panasonic Solid State Relays - AQ2A1-C2-ZT5VDC AQ2A1-C2-ZT5VDC

Description
Manufacturer: Panasonic Win Source Part Number: 861699-AQ2A1-C2-ZT5V DC Series: AQ8 Features: Solid State SPST-NO (1 Form A) 4-SIP Package: Bulk Package: 4-SIP Mounting: Through Hole Family Name: AQ2A1 Categories: Relays Case / Package: 4-SIL ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 20 Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.41.0030 Other Part Number: AQ2A1-C2-ZT5VDC-NDR, -AQ2A1-C2
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 861699-AQ2A1-C2-ZT5V DC Series: AQ8 Features: Solid State SPST-NO (1 Form A) 4-SIP Package: Bulk Package: 4-SIP Mounting: Through Hole Family Name: AQ2A1 Categories: Relays Case / Package: 4-SIL ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 20 Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.41.0030 Other Part Number: AQ2A1-C2-ZT5VDC-NDR, -AQ2A1-C2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQ2A1-C2-ZT5VDC - 861699-AQ2A1-C2-ZT5VDC - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQ2A1-C2-ZT5VDC
861699-AQ2A1-C2-ZT5VDC
Solid State Relays - AQ2A1-C2-ZT5VDC 861699-AQ2A1-C2-ZT5VDC
Manufacturer: Panasonic Win Source Part Number: 861699-AQ2A1-C2-ZT5V DC Series: AQ8 Features: Solid State SPST-NO (1 Form A) 4-SIP Package: Bulk Package: 4-SIP Mounting: Through Hole Family Name: AQ2A1 Categories: Relays Case / Package: 4-SIL ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 20 Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.41.0030 Other Part Number: AQ2A1-C2-ZT5VDC-NDR, -AQ2A1-C2

Manufacturer: Panasonic
Win Source Part Number: 861699-AQ2A1-C2-ZT5VDC
Series: AQ8
Features: Solid State SPST-NO (1 Form A) 4-SIP
Package: Bulk
Package: 4-SIP
Mounting: Through Hole
Family Name: AQ2A1
Categories: Relays
Case / Package: 4-SIL
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 20
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.41.0030
Other Part Number: AQ2A1-C2-ZT5VDC-NDR, -AQ2A1-C2

Buy Now Datasheet
Relays - Solid State Relays AQ2A1-C2-ZT5VDC
SSR RELAY SPST-NO 2A 75-125V

SSR RELAY SPST-NO 2A 75-125V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQ2A1-C2-ZT5VDC
Solid State Relays - PCB Mount AQ2A1-C2-ZT5VDC
Solid State Relays - PCB Mount SSR 2A 125VAC 5VDC ZERO-CROSS

Solid State Relays - PCB Mount SSR 2A 125VAC 5VDC ZERO-CROSS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 861699-AQ2A1-C2-ZT5VDC AQ2A1-C2-ZT5VDC AQ2A1-C2-ZT5VDC
Product Name Solid State Relays - AQ2A1-C2-ZT5VDC Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVT412LPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Solid State Relays - 2946-859-744-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details