Panasonic Solid State Relay, 1A, 3Vdc To 28Vdc; Contact Configuration Panasonic AQ1AD2-3/28VDC

Description
SOLID STATE RELAY, 1A, 3VDC TO 28VDC; Contact Configuration:-; Load Current:1A; Operating Voltage Max:28VDC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:DC Switch; Operating Voltage Min:3VDC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID STATE RELAY, 1A, 3VDC TO 28VDC; Contact Configuration:-; Load Current:1A; Operating Voltage Max:28VDC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:DC Switch; Operating Voltage Min:3VDC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay, 1A, 3Vdc To 28Vdc; Contact Configuration Panasonic - 10C4052 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 1A, 3Vdc To 28Vdc; Contact Configuration Panasonic
10C4052
Solid State Relay, 1A, 3Vdc To 28Vdc; Contact Configuration Panasonic 10C4052
SOLID STATE RELAY, 1A, 3VDC TO 28VDC; Contact Configuration:-; Load Current:1A; Operating Voltage Max:28VDC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:DC Switch; Operating Voltage Min:3VDC; Product Range:- RoHS Compliant: Yes

SOLID STATE RELAY, 1A, 3VDC TO 28VDC; Contact Configuration:-; Load Current:1A; Operating Voltage Max:28VDC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:DC Switch; Operating Voltage Min:3VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays AQ1AD2-3/28VDC
SSR RELAY SPST-NO 1A 10-200V

SSR RELAY SPST-NO 1A 10-200V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 10C4052 AQ1AD2-3/28VDC
Product Name Solid State Relay, 1A, 3Vdc To 28Vdc; Contact Configuration Panasonic Relays - Solid State Relays
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details