APV2121S is a photovoltaic MOSFET driver in a SOP-4 pin surface-mount package with a drop-out voltage of 8.2V and a short circuit current of 8μA at 10mA LED forward current. It features an I/O isolation voltage of 2,500V AC, turn-on time of 0.8ms, and turn-off time of 0.1ms, with operating temperature range from -40°C to +85°C. The device is RoHS compliant and designed for driving MOSFETs in power supply circuits.
MOSFET Relay; Contact Form:SPST-NO (1 Form A); Load Type:-; Load Voltage Max:-; Load Current:-; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:-; No. of Pins:4Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 55M5003 |
| Product Name | Mosfet Relay; Contact Form Panasonic |
| Application Type | Latching |