Panasonic Isolators - Optoisolators - Transistor, Photovoltaic Output APV2111VY

Description
Win Source Part Number: 1243458-APV2111VY Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,500 Mounting: SMD (SMT) Output Type: Photovoltaic Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.15V Current - Output / Channel: 8µA Number of Channels: 1 Voltage - Isolation: 1500Vrms Voltage - Output (Max): 8.2V Turn On / Turn Off Time (Typ): 800µs, 100µs Package / Case: 4-SMD, Flat Leads Supplier Device Package: 4-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.49.8000 Mfr: Panasonic Electric Works Other Names: APV2111VY,255-3874-6 ,255-3874-2,255-3874 -1 Base Product Number: APV2111
Request a Quote Datasheet
Description
Win Source Part Number: 1243458-APV2111VY Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,500 Mounting: SMD (SMT) Output Type: Photovoltaic Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.15V Current - Output / Channel: 8µA Number of Channels: 1 Voltage - Isolation: 1500Vrms Voltage - Output (Max): 8.2V Turn On / Turn Off Time (Typ): 800µs, 100µs Package / Case: 4-SMD, Flat Leads Supplier Device Package: 4-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.49.8000 Mfr: Panasonic Electric Works Other Names: APV2111VY,255-3874-6 ,255-3874-2,255-3874 -1 Base Product Number: APV2111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1243458-APV2111VY - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1243458-APV2111VY
Isolators - Optoisolators - Transistor, Photovoltaic Output 1243458-APV2111VY
Win Source Part Number: 1243458-APV2111VY Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,500 Mounting: SMD (SMT) Output Type: Photovoltaic Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.15V Current - Output / Channel: 8µA Number of Channels: 1 Voltage - Isolation: 1500Vrms Voltage - Output (Max): 8.2V Turn On / Turn Off Time (Typ): 800µs, 100µs Package / Case: 4-SMD, Flat Leads Supplier Device Package: 4-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.49.8000 Mfr: Panasonic Electric Works Other Names: APV2111VY,255-3874-6 ,255-3874-2,255-3874 -1 Base Product Number: APV2111

Win Source Part Number: 1243458-APV2111VY
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel
Standard Package: 3,500
Mounting: SMD (SMT)
Output Type: Photovoltaic
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.15V
Current - Output / Channel: 8µA
Number of Channels: 1
Voltage - Isolation: 1500Vrms
Voltage - Output (Max): 8.2V
Turn On / Turn Off Time (Typ): 800µs, 100µs
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: 4-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.49.8000
Mfr: Panasonic Electric Works
Other Names: APV2111VY,255-3874-6,255-3874-2,255-3874-1
Base Product Number: APV2111

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1243458-APV2111VY
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Input DC; DC
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optocoupler module - 286-752 - WAGO
Specs
Input DC
View Details
2 suppliers
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details