Panasonic Optocouplers APV1122A

Description
Photovoltaic-Mosfet- Driver, 8,7V/14µA, I
Request a Quote Datasheet
Description
Photovoltaic-Mosfet- Driver, 8,7V/14µA, I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 2474141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2474141
Optocouplers 2474141
Photovoltaic-Mosfet- Driver, 8,7V/14µA, I

Photovoltaic-Mosfet-Driver, 8,7V/14µA, I

Supplier's Site
Optocouplers - 2474140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2474140
Optocouplers 2474140
Photovoltaic-Mosfet- Driver, 8,7V/14µA, I

Photovoltaic-Mosfet-Driver, 8,7V/14µA, I

Supplier's Site
Sheung Wan, Hong Kong
Photodiode Output Optocouplers
APV1122A
Photodiode Output Optocouplers APV1122A
Photodiode Output Optocouplers 5000VAC 8.7V DRIVER

Photodiode Output Optocouplers 5000VAC 8.7V DRIVER

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 2474141 APV1122A
Product Name Optocouplers Photodiode Output Optocouplers
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3241MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details