Panasonic 1.75kV Bipolar Transistor APV1121SX

Description
Optocoupler DC-IN 1-CH Linear PV DC-OUT 1.75kV 4-Pin SOP Product overview: APV1121SX from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, 1.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-APV1121SX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler DC-IN 1-CH Linear PV DC-OUT 1.75kV 4-Pin SOP Product overview: APV1121SX from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, 1.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-APV1121SX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.75kV Bipolar Transistor
903-APV1121SX
1.75kV Bipolar Transistor 903-APV1121SX
Optocoupler DC-IN 1-CH Linear PV DC-OUT 1.75kV 4-Pin SOP Product overview: APV1121SX from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, 1.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-APV1121SX can be used for catalog matching and distributor lookup.

Optocoupler DC-IN 1-CH Linear PV DC-OUT 1.75kV 4-Pin SOP Product overview: APV1121SX from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, 1.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-APV1121SX can be used for catalog matching and distributor lookup.

Supplier's Site
Optoisolators - Transistor, Photovoltaic Output - APV1121SX - 768721-APV1121SX - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - APV1121SX
768721-APV1121SX
Optoisolators - Transistor, Photovoltaic Output - APV1121SX 768721-APV1121SX
Manufacturer: Panasonic Electric Works Win Source Part Number: 768721-APV1121SX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Photovoltaic Input Type: DC Voltage - Forward (Vf) (Typ): 1.15V Number of Channels: 1 Voltage - Isolation: 2500Vrms Turn On / Turn Off Time (Typ): 400μs, 100μs Family Name: APV1121S Categories: Isolators Manufacturer Package: 4-SOP Output Voltage MAX: 8.7V Output Current per Channel: 14μA Current - DC Forward (If) (Maximum): 50mA Alternative Parts (Cross-Reference): APV1121S; APV1121SZ; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 768721-APV1121SX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Photovoltaic
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.15V
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Turn On / Turn Off Time (Typ): 400μs, 100μs
Family Name: APV1121S
Categories: Isolators
Manufacturer Package: 4-SOP
Output Voltage MAX: 8.7V
Output Current per Channel: 14μA
Current - DC Forward (If) (Maximum): 50mA
Alternative Parts (Cross-Reference): APV1121S; APV1121SZ;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-APV1121SX 768721-APV1121SX
Product Name 1.75kV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - APV1121SX
PD 75 milliwatts
Unlock Full Specs
to access all available technical data