DC-IN 1-CH Photovoltaic Output Optocoupler, 4-Pin SOP Product overview: APV1121S from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-APV1121S can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 848574-APV1121S
Features: Optoisolator Output 1 Channel
Package: Tube
Family Name: APV1121
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.40.8000
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 903-APV1121S | 848574-APV1121S |
| Product Name | Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - APV1121S |
| TJ | -40 C (-40 F) |