Panasonic Mosfet Relay, Spst, 45Ua, 8.5V, Smd; Contact Form Panasonic Electronic Components APV1111GV1Y

Description
MOSFET RELAY, SPST, 45UA, 8.5V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:8.5V; Load Current:45µA; MOSFET Relay Package Style:SSOP; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Datasheet
Description
MOSFET RELAY, SPST, 45UA, 8.5V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:8.5V; Load Current:45µA; MOSFET Relay Package Style:SSOP; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Relay, Spst, 45Ua, 8.5V, Smd; Contact Form Panasonic Electronic Components - 26AK8488 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 45Ua, 8.5V, Smd; Contact Form Panasonic Electronic Components
26AK8488
Mosfet Relay, Spst, 45Ua, 8.5V, Smd; Contact Form Panasonic Electronic Components 26AK8488
MOSFET RELAY, SPST, 45UA, 8.5V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:8.5V; Load Current:45µA; MOSFET Relay Package Style:SSOP; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST, 45UA, 8.5V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:8.5V; Load Current:45µA; MOSFET Relay Package Style:SSOP; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 26AK8488
Product Name Mosfet Relay, Spst, 45Ua, 8.5V, Smd; Contact Form Panasonic Electronic Components
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Through Hole
View Details
Basic solid-state relay - 857-165 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
Solid State Interface Relays - 8198798 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Overcurrent Relay - 362362 - Radwell International
Allen-Bradley / Rockwell Automation
View Details