Manufacturer: Panasonic Electric Works
Win Source Part Number: 807217-APT1231W
Packaging: Tube
Mounting Style: Through Hole
Approvals: cUR, VDE
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.21V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current - Hold (Ih): 3.5mA
Zero Crossing Circuit: Yes
Static dV/dt (Min): 500V/μs
Turn On Time: 100μs (Maximum)
Supplier Device Package: 4-DIP
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 4-DIP (0.400", 10.16mm)
Current - On State (It (RMS)) (Maximum): 50mA
Current - LED Trigger (Ift) (Maximum): 10mA
Current - DC Forward (If) (Maximum): 50mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 807217-APT1231W |
| Product Name | Optoisolators - Triac, SCR Output - APT1231W |
| Package Type | DIP; 4-DIP (0.400", 10.16mm) |