Panasonic SMD 600V 100mA Signal Isolator and Optocoupler APT1222A

Description
Triac Optocoupler, 600V, 100mA, 1-CH, SMD Product overview: APT1222A from Panasonic is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 100mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 600V, 100mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-APT1222A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triac Optocoupler, 600V, 100mA, 1-CH, SMD Product overview: APT1222A from Panasonic is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 100mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 600V, 100mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-APT1222A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 600V 100mA Signal Isolator and Optocoupler - 904-APT1222A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600V 100mA Signal Isolator and Optocoupler
904-APT1222A
SMD 600V 100mA Signal Isolator and Optocoupler 904-APT1222A
Triac Optocoupler, 600V, 100mA, 1-CH, SMD Product overview: APT1222A from Panasonic is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 100mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 600V, 100mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-APT1222A can be used for catalog matching and distributor lookup.

Triac Optocoupler, 600V, 100mA, 1-CH, SMD Product overview: APT1222A from Panasonic is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 100mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 600V, 100mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-APT1222A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Phototriac O/p, 5Kv, Dip-6; Optocoupler Case Style Panasonic - 26K3056 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 5Kv, Dip-6; Optocoupler Case Style Panasonic
26K3056
Optocoupler, Phototriac O/p, 5Kv, Dip-6; Optocoupler Case Style Panasonic 26K3056
OPTOCOUPLER, PHOTOTRIAC O/P, 5KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Features:PhotoMOS RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 5KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Features:PhotoMOS RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
APT1222A
Triac & SCR Output Optocouplers APT1222A
Triac & SCR Output Optocouplers AC 600V 100mA Random Coupler SSR

Triac & SCR Output Optocouplers AC 600V 100mA Random Coupler SSR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 904-APT1222A 26K3056 APT1222A
Product Name SMD 600V 100mA Signal Isolator and Optocoupler Optocoupler, Phototriac O/p, 5Kv, Dip-6; Optocoupler Case Style Panasonic Triac & SCR Output Optocouplers
Mounting Option Rail/Tube DIP
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1025558 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 448-1EDI3030ASXUMA1TR-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 336-1909-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details