Panasonic Solid State Relays APT1222

Description
Panasonic APT1222 Solid State Relay
Request a Quote Datasheet
Description
Panasonic APT1222 Solid State Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 6996487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solid State Relays
6996487
Solid State Relays 6996487
Panasonic APT1222 Solid State Relay

Panasonic APT1222 Solid State Relay

Supplier's Site
5kV 100mA DIP Signal Isolator and Optocoupler - 904-APT1222 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5kV 100mA DIP Signal Isolator and Optocoupler
904-APT1222
5kV 100mA DIP Signal Isolator and Optocoupler 904-APT1222
Triac Output Optocoupler, 1-Ch, 5kV Isolation, 100mA Load, DIP Product overview: APT1222 from Panasonic is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 100mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, 100mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-APT1222 can be used for catalog matching and distributor lookup.

Triac Output Optocoupler, 1-Ch, 5kV Isolation, 100mA Load, DIP Product overview: APT1222 from Panasonic is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 100mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, 100mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-APT1222 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
APT1222
Triac & SCR Output Optocouplers APT1222
Triac & SCR Output Optocouplers AC 600V 100mA Random SSR NCNR

Triac & SCR Output Optocouplers AC 600V 100mA Random SSR NCNR

Buy Now Datasheet
Optocoupler, Phototriac O/p, 5Kv, Dip-6; Optocoupler Case Style Panasonic - 26K3055 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 5Kv, Dip-6; Optocoupler Case Style Panasonic
26K3055
Optocoupler, Phototriac O/p, 5Kv, Dip-6; Optocoupler Case Style Panasonic 26K3055
OPTOCOUPLER, PHOTOTRIAC O/P, 5KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Features:PhotoMOS RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 5KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Features:PhotoMOS RoHS Compliant: Yes

Supplier's Site
Optocoupler, Triac, 5Kv, Dip-6 Rohs Compliant Panasonic - 08AK9961 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 5Kv, Dip-6 Rohs Compliant Panasonic
08AK9961
Optocoupler, Triac, 5Kv, Dip-6 Rohs Compliant Panasonic 08AK9961
OPTOCOUPLER, TRIAC, 5KV, DIP-6 ROHS COMPLIANT: YES

OPTOCOUPLER, TRIAC, 5KV, DIP-6 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 6996487 904-APT1222 APT1222 26K3055 08AK9961
Product Name Solid State Relays 5kV 100mA DIP Signal Isolator and Optocoupler Triac & SCR Output Optocouplers Optocoupler, Phototriac O/p, 5Kv, Dip-6; Optocoupler Case Style Panasonic Optocoupler, Triac, 5Kv, Dip-6 Rohs Compliant Panasonic
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - SI8231AB-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler module - 859-737 - WAGO
Specs
Input DC
Rise Time 18 µs
View Details