Panasonic SMD 5000V DIP Signal Isolator and Optocoupler APT1212WA

Description
Triac Output Optocoupler With Zero CRSVR, 1-Element, 5000V Isolation, ROHS COMPLIANT, SMD, DIP-6/5 Product overview: APT1212WA from Panasonic is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5000V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-APT1212WA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triac Output Optocoupler With Zero CRSVR, 1-Element, 5000V Isolation, ROHS COMPLIANT, SMD, DIP-6/5 Product overview: APT1212WA from Panasonic is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5000V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-APT1212WA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5000V DIP Signal Isolator and Optocoupler - 904-APT1212WA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5000V DIP Signal Isolator and Optocoupler
904-APT1212WA
SMD 5000V DIP Signal Isolator and Optocoupler 904-APT1212WA
Triac Output Optocoupler With Zero CRSVR, 1-Element, 5000V Isolation, ROHS COMPLIANT, SMD, DIP-6/5 Product overview: APT1212WA from Panasonic is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5000V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-APT1212WA can be used for catalog matching and distributor lookup.

Triac Output Optocoupler With Zero CRSVR, 1-Element, 5000V Isolation, ROHS COMPLIANT, SMD, DIP-6/5 Product overview: APT1212WA from Panasonic is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5000V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-APT1212WA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Isolators - Optoisolators - Triac, SCR Output Optoisolators - 1372030-APT1212WA - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output Optoisolators
1372030-APT1212WA
Isolators - Optoisolators - Triac, SCR Output Optoisolators 1372030-APT1212WA
Win Source Part Number: 1372030-APT1212WA Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: Panasonic Electric Works Series: APT Package: Tube Product Status: Active Package / Case: 5-SMD, Gull Wing Supplier Device Package: 6-DIP Gull Wing Base Product Number: APT1212 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Triac Voltage - Forward (Vf) (Typ): 1.21V Number of Channels: 1 Approval Agency: cUR, VDE Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 100 mA Voltage - Isolation: 5000Vrms Current - DC Forward (If) (Max): 50 mA Current - Hold (Ih): 3.5mA Zero Crossing Circuit: Yes Static dV/dt (Min): 500V/µs Current - LED Trigger (Ift) (Max): 10mA Turn On Time: 100µs (Max)

Win Source Part Number: 1372030-APT1212WA
Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Mfr: Panasonic Electric Works
Series: APT
Package: Tube
Product Status: Active
Package / Case: 5-SMD, Gull Wing
Supplier Device Package: 6-DIP Gull Wing
Base Product Number: APT1212
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
ECCN: EAR99
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.21V
Number of Channels: 1
Approval Agency: cUR, VDE
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 100 mA
Voltage - Isolation: 5000Vrms
Current - DC Forward (If) (Max): 50 mA
Current - Hold (Ih): 3.5mA
Zero Crossing Circuit: Yes
Static dV/dt (Min): 500V/µs
Current - LED Trigger (Ift) (Max): 10mA
Turn On Time: 100µs (Max)

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
APT1212WA
Triac & SCR Output Optocouplers APT1212WA
Triac & SCR Output Optocouplers AC TY 600V 100mA 50V Phototria Coupler Wd

Triac & SCR Output Optocouplers AC TY 600V 100mA 50V Phototria Coupler Wd

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 904-APT1212WA 1372030-APT1212WA APT1212WA
Product Name SMD 5000V DIP Signal Isolator and Optocoupler Isolators - Optoisolators - Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers
Mounting Option Rail/Tube 5-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 1737278 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - SI8234BD-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details