Manufacturer: Panasonic Electric Works
Win Source Part Number: 768666-APT1211WAY
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 4-DIP (0.400", 10.16mm)
Approvals: cUR, VDE
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.21V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 3.5mA
Family Name: APT1211WAY
Zero Crossing Circuit: Yes
Turn On Time: 100μs (Maximum)
Categories: Isolators
Manufacturer Package: 4-DIP
Current - On State (It (RMS)) (Maximum): 100mA
Static dV/dt (Minimum): 500V/μs
Current - LED Trigger (Ift) (Maximum): 10mA
Current - DC Forward (If) (Maximum): 50mA
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 768666-APT1211WAY |
| Product Name | Optoisolators - Triac, SCR Output - APT1211WAY |
| Package Type | DIP; 4-DIP (0.400", 10.16mm) |