Panasonic 3.75kV 50mA Signal Isolator and Optocoupler APT1211S

Description
Triac Output Optocoupler, 3.75kV Isolation, 50mA, SOP Product overview: APT1211S from Panasonic is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 50mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, 50mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-APT1211S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triac Output Optocoupler, 3.75kV Isolation, 50mA, SOP Product overview: APT1211S from Panasonic is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 50mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, 50mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-APT1211S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75kV 50mA Signal Isolator and Optocoupler
904-APT1211S
3.75kV 50mA Signal Isolator and Optocoupler 904-APT1211S
Triac Output Optocoupler, 3.75kV Isolation, 50mA, SOP Product overview: APT1211S from Panasonic is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 50mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, 50mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-APT1211S can be used for catalog matching and distributor lookup.

Triac Output Optocoupler, 3.75kV Isolation, 50mA, SOP Product overview: APT1211S from Panasonic is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 50mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, 50mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-APT1211S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Phototriac O/p, 3.75Kv, Sop; Optocoupler Case Style Panasonic - 26K3050 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 3.75Kv, Sop; Optocoupler Case Style Panasonic
26K3050
Optocoupler, Phototriac O/p, 3.75Kv, Sop; Optocoupler Case Style Panasonic 26K3050
OPTOCOUPLER, PHOTOTRIAC O/P, 3.75KV, SOP; Optocoupler Case Style:SOP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Features:PhotoMOS RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 3.75KV, SOP; Optocoupler Case Style:SOP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Features:PhotoMOS RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
APT1211S
Triac & SCR Output Optocouplers APT1211S
Triac & SCR Output Optocouplers 50mA 600V TRIAC ZERO-CROSS

Triac & SCR Output Optocouplers 50mA 600V TRIAC ZERO-CROSS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 904-APT1211S 26K3050 APT1211S
Product Name 3.75kV 50mA Signal Isolator and Optocoupler Optocoupler, Phototriac O/p, 3.75Kv, Sop; Optocoupler Case Style Panasonic Triac & SCR Output Optocouplers
Mounting Option Rail/Tube SOP
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 5337638 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Digital Isolators - SI8040AA-B-IUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details