Manufacturer: Panasonic
Win Source Part Number: 861575-APT1211S
Series: APT
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Triac Output 3750Vrms Channel 4-SOP
Package: 4-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: APT1211
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.40.8000
Other Part Number: 255-1518, 255-1518-5, 255-1518-ND
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 861575-APT1211S |
| Product Name | Optoisolators - Triac, SCR Output - APT1211S |
| Package Type | 4-SOP |