Manufacturer: Panasonic Electric Works
Win Source Part Number: 1146606-APT1211A
Packaging: Tube
Mounting Style: SMD
Approvals: cUR, VDE
Output Type: Triac
Voltage - Off State: 600V
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 3.5mA
Zero Crossing Circuit: Yes
Turn On Time: 100μs (Maximum)
Categories: Isolators
Supplier Device Package: 4-SMD
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.panasonic.com/in
Manufacturer Package: 4-SMD, Gull Wing
Current - On State (It (RMS)) (Maximum): 100mA
Static dV/dt (Minimum): 500V/μs
Current - LED Trigger (Ift) (Maximum): 10mA
Current - DC Forward (If) (Maximum): 50mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.21V
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1146606-APT1211A |
| Product Name | Optoisolators - Triac, SCR Output - APT1211A |
| Package Type | 4-SMD, Gull Wing |