Panasonic SMD 5kV 100mA Signal Isolator and Optocoupler APT1211A

Description
Triac Output Optocoupler, 5kV Isolation, 100mA Load, SMD Product overview: APT1211A from Panasonic is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 100mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, 100mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-APT1211A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triac Output Optocoupler, 5kV Isolation, 100mA Load, SMD Product overview: APT1211A from Panasonic is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 100mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, 100mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-APT1211A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5kV 100mA Signal Isolator and Optocoupler - 904-APT1211A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5kV 100mA Signal Isolator and Optocoupler
904-APT1211A
SMD 5kV 100mA Signal Isolator and Optocoupler 904-APT1211A
Triac Output Optocoupler, 5kV Isolation, 100mA Load, SMD Product overview: APT1211A from Panasonic is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 100mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, 100mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-APT1211A can be used for catalog matching and distributor lookup.

Triac Output Optocoupler, 5kV Isolation, 100mA Load, SMD Product overview: APT1211A from Panasonic is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 100mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, 100mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-APT1211A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
APT1211A
Triac & SCR Output Optocouplers APT1211A
Triac & SCR Output Optocouplers AC TY 600V 100mA 50V Phototriac Coupler

Triac & SCR Output Optocouplers AC TY 600V 100mA 50V Phototriac Coupler

Buy Now Datasheet
Optocoupler, Phototriac O/p, 5Kv, Dip-4; Optocoupler Case Style Panasonic - 26K3049 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 5Kv, Dip-4; Optocoupler Case Style Panasonic
26K3049
Optocoupler, Phototriac O/p, 5Kv, Dip-4; Optocoupler Case Style Panasonic 26K3049
OPTOCOUPLER, PHOTOTRIAC O/P, 5KV, DIP-4; Optocoupler Case Style:DIP; No. of Pins:4Pins; Isolation Voltage:5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Features:PhotoMOS RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 5KV, DIP-4; Optocoupler Case Style:DIP; No. of Pins:4Pins; Isolation Voltage:5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Features:PhotoMOS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 904-APT1211A APT1211A 26K3049
Product Name SMD 5kV 100mA Signal Isolator and Optocoupler Triac & SCR Output Optocouplers Optocoupler, Phototriac O/p, 5Kv, Dip-4; Optocoupler Case Style Panasonic
Mounting Option Rail/Tube DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3122MU12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8234AB-AM1-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details