Panasonic 600V 100mA DIP Signal Isolator and Optocoupler APT1211

Description
Triac Optocoupler, 1-CH, 600V, 100mA, Zero-Crossing, DIP Product overview: APT1211 from Panasonic is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, 100mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-APT1211 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triac Optocoupler, 1-CH, 600V, 100mA, Zero-Crossing, DIP Product overview: APT1211 from Panasonic is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, 100mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-APT1211 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 100mA DIP Signal Isolator and Optocoupler
904-APT1211
600V 100mA DIP Signal Isolator and Optocoupler 904-APT1211
Triac Optocoupler, 1-CH, 600V, 100mA, Zero-Crossing, DIP Product overview: APT1211 from Panasonic is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, 100mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-APT1211 can be used for catalog matching and distributor lookup.

Triac Optocoupler, 1-CH, 600V, 100mA, Zero-Crossing, DIP Product overview: APT1211 from Panasonic is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, 100mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-APT1211 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Phototriac O/p, 5Kv, Dip-4; Optocoupler Case Style Panasonic - 26K3047 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 5Kv, Dip-4; Optocoupler Case Style Panasonic
26K3047
Optocoupler, Phototriac O/p, 5Kv, Dip-4; Optocoupler Case Style Panasonic 26K3047
OPTOCOUPLER, PHOTOTRIAC O/P, 5KV, DIP-4; Optocoupler Case Style:DIP; No. of Pins:4Pins; Isolation Voltage:5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:-; Features:PhotoMOS RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 5KV, DIP-4; Optocoupler Case Style:DIP; No. of Pins:4Pins; Isolation Voltage:5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:-; Features:PhotoMOS RoHS Compliant: Yes

Supplier's Site
Optocoupler, Triac, 5Kv, Dip-4 Rohs Compliant Panasonic - 08AK9955 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 5Kv, Dip-4 Rohs Compliant Panasonic
08AK9955
Optocoupler, Triac, 5Kv, Dip-4 Rohs Compliant Panasonic 08AK9955
OPTOCOUPLER, TRIAC, 5KV, DIP-4 ROHS COMPLIANT: YES

OPTOCOUPLER, TRIAC, 5KV, DIP-4 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
APT1211
Triac & SCR Output Optocouplers APT1211
Triac & SCR Output Optocouplers AC TY 600V 100mA 50V Phototriac Coupler

Triac & SCR Output Optocouplers AC TY 600V 100mA 50V Phototriac Coupler

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 904-APT1211 26K3047 08AK9955 APT1211
Product Name 600V 100mA DIP Signal Isolator and Optocoupler Optocoupler, Phototriac O/p, 5Kv, Dip-4; Optocoupler Case Style Panasonic Optocoupler, Triac, 5Kv, Dip-4 Rohs Compliant Panasonic Triac & SCR Output Optocouplers
Mounting Option Rail/Tube DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - SI8230AD-D-IS3R-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 1894525 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details