Panasonic Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Panasonic APS2241SX

Description
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:APS2 Series RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:APS2 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Panasonic - 33AC7037 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Panasonic
33AC7037
Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Panasonic 33AC7037
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:APS2 Series RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:APS2 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Photodiode Output Optocouplers
APS2241SX
Photodiode Output Optocouplers APS2241SX
Photodiode Output Optocouplers 20Mbps 4.4x4.3x2.1mm AIGaAs LED, PhotoIC

Photodiode Output Optocouplers 20Mbps 4.4x4.3x2.1mm AIGaAs LED, PhotoIC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 33AC7037 APS2241SX
Product Name Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Panasonic Photodiode Output Optocouplers
Mounting Option SOP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3120MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details