Panasonic Photodiode Output Optocouplers APS1241S

Description
Photodiode Output Optocouplers 20Mbps 4.4x4.3x2.1mm AIGaAs LED, PhotoIC
Datasheet
Description
Photodiode Output Optocouplers 20Mbps 4.4x4.3x2.1mm AIGaAs LED, PhotoIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Photodiode Output Optocouplers
APS1241S
Photodiode Output Optocouplers APS1241S
Photodiode Output Optocouplers 20Mbps 4.4x4.3x2.1mm AIGaAs LED, PhotoIC

Photodiode Output Optocouplers 20Mbps 4.4x4.3x2.1mm AIGaAs LED, PhotoIC

Buy Now Datasheet
Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Panasonic - 33AC7032 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Panasonic
33AC7032
Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Panasonic 33AC7032
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:APS1 Series RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:APS1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number APS1241S 33AC7032
Product Name Photodiode Output Optocouplers Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Panasonic
Mounting Option SOP
Unlock Full Specs
to access all available technical data

Similar Products

Photovoltaic Isolators - PVI5033R - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting Option Through Hole; DIP8
View Details
2 suppliers
Isolators - Gate Drivers - 863-SI8233AB-AM-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details