Win Source Part Number: 1118265-APF3034H
Category: Relays>Power Relays, Over 2 Amps
Series: APF
Termination Style: PC Pin
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi), Gold (Au)
Standard Package: 20
Coil Resistance: 119 Ohms
Coil Current: 37.8 mA
Operate Time: 8 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 4.5VDC
Contact Rating (Current): 6 A
Switching Voltage: 250VAC - Max
Release Time: 4 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.15 VDC
Must Release Voltage: 0.225 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: APF3034H-ND,255-4085
Base Product Number: APF3034
PF Relay RoHS Compliant: Yes
POWER RELAY, SPDT, 4.5VDC, TH ROHS COMPLIANT: YES
General Purpose Relays Relays Power, Over 2 Amps @ 30 VDC - RELAY PWR SPDT 6A 4.5VDC SIP PCB
RELAY GEN PURPOSE SPDT 6A 4.5V
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1118265-APF3034H | 29X2805 | 08AK9952 | APF3034H | APF3034H |
| Product Name | Relays - Power Relays, Over 2 Amps | Pf Relay Rohs Compliant Panasonic | Power Relay, Spdt, 4.5Vdc, Th Rohs Compliant Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Resistance | 119 ohms | ||||
| Mounting | PCBoard; Through Hole | Through Hole | |||
| Approvals | RoHS | RoHS | |||
| Features | Latching |