Win Source Part Number: 1001154-APF30324
Category: Relays>Power Relays, Over 2 Amps
Series: APF
Termination Style: PC Pin
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi), Gold (Au)
Standard Package: 20
Coil Resistance: 3.39 kOhms
Coil Current: 7.1 mA
Operate Time: 8 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 6 A
Switching Voltage: 250VAC - Max
Release Time: 4 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 16.8 VDC
Must Release Voltage: 1.2 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: APF30324-ND,255-6468
Base Product Number: APF303
General Purpose Relays Relays Power, Over 2 Amps - RELAY PWR SPDT 6A 24VDC SIP PCB
RELAY GEN PURPOSE SPDT 6A 24V
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1001154-APF30324 | 63J6405 | APF30324 | APF30324 |
| Product Name | Relays - Power Relays, Over 2 Amps | Pf Relay Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Resistance | 3390 ohms | |||
| Mounting | PCBoard; Through Hole | Through Hole | ||
| Relay Type | General |