General Purpose Relays APF Relay
PF Relay RoHS Compliant: Yes
POWER RELAY, SPDT, 18VDC, TH ROHS COMPLIANT: YES
RELAY GEN PURPOSE SPDT 6A 18V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | APF30318 | 29X2804 | 08AK9951 | APF30318 |
| Product Name | General Purpose Relays | Pf Relay Rohs Compliant Panasonic | Power Relay, Spdt, 18Vdc, Th Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| DC Coil Voltage | 18 volts | 18 volts | ||
| Approvals | RoHS | RoHS | ||
| Features | Latching |