Panasonic Relays - Power Relays, Over 2 Amps APF30312

Description
Win Source Part Number: 1377849-APF30312 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: APF Package: Tube Product Status: Active Base Product Number: APF303 Mounting Type: Through Hole HTSUS: 8536.41.0020 ECCN: EAR99 Contact Material: Silver Nickel (AgNi), Gold (Au) Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 6 A Switching Voltage: 250VAC - Max Coil Current: 14.2 mA Coil Type: Non Latching Must Operate Voltage: 8.4 VDC Must Release Voltage: 0.6 VDC Operate Time: 8 ms Release Time: 4 ms Relay Type: General Purpose Coil Resistance: 847 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1377849-APF30312 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: APF Package: Tube Product Status: Active Base Product Number: APF303 Mounting Type: Through Hole HTSUS: 8536.41.0020 ECCN: EAR99 Contact Material: Silver Nickel (AgNi), Gold (Au) Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 6 A Switching Voltage: 250VAC - Max Coil Current: 14.2 mA Coil Type: Non Latching Must Operate Voltage: 8.4 VDC Must Release Voltage: 0.6 VDC Operate Time: 8 ms Release Time: 4 ms Relay Type: General Purpose Coil Resistance: 847 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1377849-APF30312 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1377849-APF30312
Relays - Power Relays, Over 2 Amps 1377849-APF30312
Win Source Part Number: 1377849-APF30312 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: APF Package: Tube Product Status: Active Base Product Number: APF303 Mounting Type: Through Hole HTSUS: 8536.41.0020 ECCN: EAR99 Contact Material: Silver Nickel (AgNi), Gold (Au) Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 6 A Switching Voltage: 250VAC - Max Coil Current: 14.2 mA Coil Type: Non Latching Must Operate Voltage: 8.4 VDC Must Release Voltage: 0.6 VDC Operate Time: 8 ms Release Time: 4 ms Relay Type: General Purpose Coil Resistance: 847 Ohms

Win Source Part Number: 1377849-APF30312
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: APF
Package: Tube
Product Status: Active
Base Product Number: APF303
Mounting Type: Through Hole
HTSUS: 8536.41.0020
ECCN: EAR99
Contact Material: Silver Nickel (AgNi), Gold (Au)
Termination Style: PC Pin
Coil Voltage: 12VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 6 A
Switching Voltage: 250VAC - Max
Coil Current: 14.2 mA
Coil Type: Non Latching
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 0.6 VDC
Operate Time: 8 ms
Release Time: 4 ms
Relay Type: General Purpose
Coil Resistance: 847 Ohms

Buy Now Datasheet
Pf Relay Panasonic - 29X2803 - Newark, An Avnet Company
Chicago, IL, United States
Pf Relay Panasonic
29X2803
Pf Relay Panasonic 29X2803
PF Relay

PF Relay

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - APF30312 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
APF30312
Relays - Power Relays, Over 2 Amps APF30312
RELAY GEN PURPOSE SPDT 6A 12V

RELAY GEN PURPOSE SPDT 6A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
APF30312
General Purpose Relays APF30312
General Purpose Relays 6A 12VDC SPDT

General Purpose Relays 6A 12VDC SPDT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 1377849-APF30312 29X2803 APF30312 APF30312
Product Name Relays - Power Relays, Over 2 Amps Pf Relay Panasonic Relays - Power Relays, Over 2 Amps General Purpose Relays
Resistance 847 ohms
Mounting PCBoard; Through Hole Through Hole
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details