RELAY GEN PURPOSE SPDT 6A 60V
PF Relay RoHS Compliant: Yes
General Purpose Relays Relays Power, Over 2 Amps - RELAY PWR SPDT 6A 60VDC SIP PCB
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | APF30260 | 29X2800 | APF30260 |
| Product Name | Relays - Power Relays, Over 2 Amps | Pf Relay Rohs Compliant Panasonic | General Purpose Relays |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw | ||
| DC Coil Voltage | 60 volts | 60 volts |