Panasonic Relay, Spst-No, 277Vac, 24Vdc, 8A; Contact Configuration Panasonic APF3024H

Description
RELAY, SPST-NO, 277VAC, 24VDC, 8A; Contact Configuration:SPST-N O; Coil Voltage:4.5VDC; Contact Current:8A; Product Range:PF(APF) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes
Datasheet
Description
RELAY, SPST-NO, 277VAC, 24VDC, 8A; Contact Configuration:SPST-N O; Coil Voltage:4.5VDC; Contact Current:8A; Product Range:PF(APF) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst-No, 277Vac, 24Vdc, 8A; Contact Configuration Panasonic - 56T4807 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 24Vdc, 8A; Contact Configuration Panasonic
56T4807
Relay, Spst-No, 277Vac, 24Vdc, 8A; Contact Configuration Panasonic 56T4807
RELAY, SPST-NO, 277VAC, 24VDC, 8A; Contact Configuration:SPST-N O; Coil Voltage:4.5VDC; Contact Current:8A; Product Range:PF(APF) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 24VDC, 8A; Contact Configuration:SPST-NO; Coil Voltage:4.5VDC; Contact Current:8A; Product Range:PF(APF) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes

Supplier's Site
Power Relay, Spst, 4.5Vdc, 8A, Tht Rohs Compliant Panasonic - 08AK9949 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst, 4.5Vdc, 8A, Tht Rohs Compliant Panasonic
08AK9949
Power Relay, Spst, 4.5Vdc, 8A, Tht Rohs Compliant Panasonic 08AK9949
POWER RELAY, SPST, 4.5VDC, 8A, THT ROHS COMPLIANT: YES

POWER RELAY, SPST, 4.5VDC, 8A, THT ROHS COMPLIANT: YES

Supplier's Site
General Purpose Relays - APF3024H - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
APF3024H
General Purpose Relays APF3024H
General Purpose Relays APF Relay

General Purpose Relays APF Relay

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - APF3024H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
APF3024H
Relays - Power Relays, Over 2 Amps APF3024H
RELAY GEN PURPOSE SPDT 6A 4.5V

RELAY GEN PURPOSE SPDT 6A 4.5V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 56T4807 08AK9949 APF3024H APF3024H
Product Name Relay, Spst-No, 277Vac, 24Vdc, 8A; Contact Configuration Panasonic Power Relay, Spst, 4.5Vdc, 8A, Tht Rohs Compliant Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Features Latching Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Double Throw
DC Coil Voltage 4.5 volts 4.5 volts 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA11.0631C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 1792960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details