Manufacturer: Panasonic
Win Source Part Number: 847896-APF30224
Series: APF
Features: Relay Coil
Package: Tube
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8536.41.0020
General Purpose Relays RELAY PWR SPDT 6A 24VDC SIP PCB
RELAY, SPST-NO, 277VAC, 24VDC, 8A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:PF(APF) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Coil Current:7.1mA RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 6A 24V
| Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 847896-APF30224 | 7153549 | APF30224 | 86R0973 | APF30224 |
| Product Name | Power Relays, Over 2 Amps - APF30224 | Power Relays | General Purpose Relays | Relay, Spst-No, 277Vac, 24Vdc, 8A; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps |
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Approvals | RoHS | RoHS |