Manufacturer: Panasonic
Win Source Part Number: 861551-APF30212
Series: APF
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8536.41.0020
POWER RELAY, SPDT, 12VDC, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:APF Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 6A 12V
General Purpose Relays 6 A SPDT 12 VDC THROUGH HOLE
| Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 861551-APF30212 | 7153530 | 29X2797 | APF30212 | APF30212 |
| Product Name | Power Relays, Over 2 Amps - APF30212 | Power Relays | Power Relay, Spdt, 12Vdc, Tht; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Mounting | PCBoard; Through Hole | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Approvals | RoHS | RoHS | RoHS |