Win Source Part Number: 1381424-APF30206
Category: Relays>Power Relays, Over 2 Amps
Series: APF
Termination Style: PC Pin
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 212 Ohms
Coil Current: 28.3 mA
Operate Time: 8 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 6VDC
Contact Rating (Current): 6 A
Switching Voltage: 250VAC - Max
Release Time: 4 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
Must Operate Voltage: 4.2 VDC
Must Release Voltage: 0.3 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic
Base Product Number: APF302
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1,000 pcs
RELAY GEN PURPOSE SPDT 6A 6V
PF Relay RoHS Compliant: Yes
General Purpose Relays Relays Power, Over 2 Amps @ 30 VDC - RELAY PWR SPDT 6A 6VDC SIP PCB
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 1381424-APF30206 | APF30206 | 29X2795 | APF30206 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Pf Relay Rohs Compliant Panasonic | General Purpose Relays |
| Resistance | 212 ohms | |||
| Mounting | PCBoard; Through Hole | Through Hole | ||
| Poles | Single Pole (SP) | |||
| Throw | Double Throw |