POWER RELAY, SPST-NO, 5VDC, 6A, THT ROHS COMPLIANT: YES
General Purpose Relays APF Relay
RELAY GEN PURPOSE SPST 6A 5V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 70AH6124 | APF10305 | APF10305 |
| Product Name | Power Relay, Spst-No, 5Vdc, 6A, Tht Rohs Compliant Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | ||
| Approvals | RoHS | RoHS | |
| Relay Type | General | ||
| DC Coil Voltage | 5 volts | 5 volts |