POWER/SIGNAL RELAY, SPST, MOMENTARY, 0.003A (COIL), 60VDC (COIL), 175MW (COIL), DC INPUT, AC OUTPUT, THROUGH HOLE-STRAIGHT MOUNT
General Purpose Relays APF Relay
RELAY GEN PURPOSE SPST 6A 60V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 23AK0388 | APF10260 | APF10260 |
| Product Name | Power/signal Relay, Spst, Momentary, 0.003A (Coil), 60Vdc (Coil), 175Mw (Coil), Dc Input, Ac Output, Through Hole-Straight Mount Panasonic Electronic Components | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| DC Coil Voltage | 60 volts | 60 volts | |
| Poles | Single Pole (SP) |