Manufacturer: Panasonic Electric Works
Win Source Part Number: 1323773-APF10205
Category: Relays>Power Relays, Over 2 Amps
Packaging: Tube
Termination Style: PC Pin
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Nickel (AgNi)
Standard Package: 20
Mounting: Through Hole
Coil Resistance: 147 Ohms
Coil Current: 34 mA
Operate Time: 8 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 6 A
Switching Voltage: 250VAC - Max
Release Time: 4 ms
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.5 VDC
Must Release Voltage: 0.25 VDC
HTSUS: 8536.41.0050
Other Part Number: 255-4238-5
Base Product Number: APF102
RoHS Status: RoHS Compliant
RELAY GEN PURPOSE SPST 6A 5V
General Purpose Relays 5vdc 1 Form A 170mW 250vac 6A
General Purpose Relay, APF Series, Power, Non Latching, SPST-NO, 5 VDC, 6 A RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 6996468 | 1323773-APF10205 | APF10205 | APF10205 | 71Y8771 |
| Product Name | Power Relays | Relays - Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | General Purpose Relay, Apf Series, Power, Non Latching, Spst-No, 5 Vdc, 6 A Rohs Compliant Panasonic |
| Poles | Single Pole (SP) | Single Pole (SP) | |||
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | ||
| Approvals | RoHS | RoHS | RoHS | ||
| Operating Temp | -40 F (-40 C) | ||||
| Resistance | 147 ohms |