Panasonic General Purpose Relays APAN314H

Description
General Purpose Relays 4.5volts 1 Form A PLC Relay
Datasheet
Description
General Purpose Relays 4.5volts 1 Form A PLC Relay
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
APAN314H
General Purpose Relays APAN314H
General Purpose Relays 4.5volts 1 Form A PLC Relay

General Purpose Relays 4.5volts 1 Form A PLC Relay

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
APAN314H
Relays - Power Relays, Over 2 Amps APAN314H
RELAY GEN PURPOSE SPST 5A 4.5V

RELAY GEN PURPOSE SPST 5A 4.5V

Supplier's Site
Power Relay, Spst-No, 5A, 250Vac, Th; Contact Configuration Panasonic - 99Y7084 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 5A, 250Vac, Th; Contact Configuration Panasonic
99Y7084
Power Relay, Spst-No, 5A, 250Vac, Th; Contact Configuration Panasonic 99Y7084
POWER RELAY, SPST-NO, 5A, 250VAC, TH; Contact Configuration:SPST-N O; Coil Voltage:4.5VDC; Contact Current:5A; Product Range:PA-N Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

POWER RELAY, SPST-NO, 5A, 250VAC, TH; Contact Configuration:SPST-NO; Coil Voltage:4.5VDC; Contact Current:5A; Product Range:PA-N Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number APAN314H APAN314H 99Y7084
Product Name General Purpose Relays Relays - Power Relays, Over 2 Amps Power Relay, Spst-No, 5A, 250Vac, Th; Contact Configuration Panasonic
Relay Type General
Approvals RoHS RoHS
DC Coil Voltage 4.5 volts 4.5 volts 4.5 volts
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data