Manufacturer: Panasonic
Win Source Part Number: 849115-APAN3124
Series: PA-N
Features: Relay Coil
Package: Tube
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.41.0020
RELAY GEN PURPOSE SPST 5A 24V
POWER RELAY, SPST-NO, 5A, 250VAC, TH; Contact Configuration:SPST-N
POWER RELAY, SPST-NO, 5A, 24 VDC, THT; Contact Configuration:SPST-N
General Purpose Relays 24volts 1 Form A PLC Relay
24V 5A Normal Open:1A(SPST-Normal Open) SIP,5x20mm Power Relays ROHS
| RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 1347875 | 849115-APAN3124 | APAN3124 | 99Y7083 | APAN3124 | APAN3124 |
| Product Name | Power Relays | Power Relays, Over 2 Amps - APAN3124 | Relays - Power Relays, Over 2 Amps | Power Relay, Spst-No, 5A, 250Vac, Th; Contact Configuration Panasonic | General Purpose Relays | Relays >> Power Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | PCBoard; Through Hole | Socket or Plug-in Style | |
| Approvals | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temp | -40 F (-40 C) | -40 to 194 F (-40 to 90 C) | ||||
| Throw | Single Throw | Single Throw | Single Throw |