Manufacturer: Panasonic
Win Source Part Number: 848925-APAN3112
Series: PA-N
Features: Relay Coil
Package: Tube
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.41.0020
POWER RELAY, SPST-NO, 5A, 250VAC, TH; Contact Configuration:SPST-N
POWER RELAY, SPST-NO, 5A, 250VAC, TH; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 5A 12V
12V 5A Normal Open:1A(SPST-Normal Open) SIP,5x20mm Power Relays ROHS
General Purpose Relays 12volts 1 Form A PLC Relay
| Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 848925-APAN3112 | 1347874 | 99Y7081 | APAN3112 | APAN3112 | APAN3112 |
| Product Name | Power Relays, Over 2 Amps - APAN3112 | Power Relays | Power Relay, Spst-No, 5A, 250Vac, Th; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps | Relays >> Power Relays | General Purpose Relays |
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | Socket or Plug-in Style | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Approvals | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temp | -40 F (-40 C) | -40 to 194 F (-40 to 90 C) | ||||
| Features | Latching |